Supermicro Computer, Inc. X5SSE-GM X5SSE-GM

Description
Key Features 1. Single Intel® Xeon® Support up to 3.06 GHz 2. Serverworks™ GC-SL Chipset 3. Up to 4GB DDR 266/200 SDRAM 4. Broadcom 5702 Gigabit, & Intel® 82551 10/100 Ethernet Controllers 5. Dual ATA/100 IDE Channels 6. ATI RageXL 8MB PCI Graphic Controller 7. 3x 64-bit, 2x 32-bit PCI slots
Description
Key Features 1. Single Intel® Xeon® Support up to 3.06 GHz 2. Serverworks™ GC-SL Chipset 3. Up to 4GB DDR 266/200 SDRAM 4. Broadcom 5702 Gigabit, & Intel® 82551 10/100 Ethernet Controllers 5. Dual ATA/100 IDE Channels 6. ATI RageXL 8MB PCI Graphic Controller 7. 3x 64-bit, 2x 32-bit PCI slots
Datasheet
Datasheet Summary
Powered by GS/AI

The Supermicro X5SSE-GM motherboard supports single Intel® Xeon® processors with clock speeds ranging from 1.8 GHz to 3.20 GHz and features a 512K L2 cache with a front side bus speed of 533/400 MHz. It is designed for professional installation and is compatible with up to 4GB of DDR 266/200 SDRAM. The motherboard utilizes the Serverworks,Ñ¢ GC-SL chipset and includes dual ATA/100 IDE channels for storage connectivity. Networking capabilities are provided by Broadcom 5702 Gigabit and Intel® 82551 10/100 Ethernet controllers. Additionally, it offers three 64-bit and two 32-bit PCI slots, along with an ATI RageXL 8MB PCI graphic controller for basic graphical output. This product is suitable for server applications requiring reliable performance and expandability.

Datasheet Summary
Powered by GS/AI

The Supermicro X5SSE-GM motherboard supports single Intel® Xeon® processors with clock speeds ranging from 1.8 GHz to 3.20 GHz and features a 512K L2 cache with a front side bus speed of 533/400 MHz. It is designed for professional installation and is compatible with up to 4GB of DDR 266/200 SDRAM. The motherboard utilizes the Serverworks,Ñ¢ GC-SL chipset and includes dual ATA/100 IDE channels for storage connectivity. Networking capabilities are provided by Broadcom 5702 Gigabit and Intel® 82551 10/100 Ethernet controllers. Additionally, it offers three 64-bit and two 32-bit PCI slots, along with an ATI RageXL 8MB PCI graphic controller for basic graphical output. This product is suitable for server applications requiring reliable performance and expandability.

Suppliers

Company
Product
Description
Supplier Links
X5SSE-GM - X5SSE-GM - Supermicro Computer, Inc.
San Jose, CA, USA
X5SSE-GM
X5SSE-GM
X5SSE-GM X5SSE-GM
Key Features 1. Single Intel® Xeon® Support up to 3.06 GHz 2. Serverworks™ GC-SL Chipset 3. Up to 4GB DDR 266/200 SDRAM 4. Broadcom 5702 Gigabit, & Intel® 82551 10/100 Ethernet Controllers 5. Dual ATA/100 IDE Channels 6. ATI RageXL 8MB PCI Graphic Controller 7. 3x 64-bit, 2x 32-bit PCI slots

Key Features

1. Single Intel® Xeon® Support up to 3.06 GHz

2. Serverworks™ GC-SL Chipset

3. Up to 4GB DDR 266/200 SDRAM

4. Broadcom 5702 Gigabit, & Intel® 82551 10/100 Ethernet Controllers

5. Dual ATA/100 IDE Channels

6. ATI RageXL 8MB PCI Graphic Controller

7. 3x 64-bit, 2x 32-bit PCI slots

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X5SSE-GM
Product Name X5SSE-GM
Unlock Full Specs
to access all available technical data

Similar Products

Micro-ATX Motherboard 10th Gen Intel® Xeon® Processor LGA1200 - AIMB-587L-00A1E - Advantech
Specs
Chipset INTEL; Intel H420E
Power Connectors ATX
Processor Speed 2.2 to 3.8 GHz
View Details
 - IPC-MP531R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron; Intel Core™ Duo
Chipset INTEL
Processor Speed 1.46 to 2.23 GHz
View Details
Industrial Micro ATX / Embedded Micro ATX Board - RUBY-9713VG2AR - American Portwell Technology Inc.
Specs
Processor / CPU Intel Core™ Duo; Intel Core Solo
Chipset INTEL
Bus / Standard PCI; PCI Express
View Details
C2SBA+II - C2SBA+II - Supermicro Computer, Inc.
Supermicro Computer, Inc.
View Details