Supermicro Computer, Inc. PDSG4 PDSG4

Description
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Intel® 955X (Glenwood) Chipset 3. Up to 8GB dual channel unbuffered ECC/non-ECC DDR2 667/533/400 MHz SDRAM 4. 1x Intel® 82573L PCI-e Gigabit LAN Port and 8x USB 2.0 ports 5. Adaptec AIC-7901 Single Channel Ultra320 SCSI 6. Built-in SATA Controller 4x SATA (3 Gbps) Drive Support 7. 1 (x16) & 1 (x1) PCI-Express 2x 64-bit 100MHz PCI-X 3x 32-bit 33MHz PCI 8. High Quality Audio, 6-channel sound, with front header 9. Supports Over-Clocking Feature
Description
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Intel® 955X (Glenwood) Chipset 3. Up to 8GB dual channel unbuffered ECC/non-ECC DDR2 667/533/400 MHz SDRAM 4. 1x Intel® 82573L PCI-e Gigabit LAN Port and 8x USB 2.0 ports 5. Adaptec AIC-7901 Single Channel Ultra320 SCSI 6. Built-in SATA Controller 4x SATA (3 Gbps) Drive Support 7. 1 (x16) & 1 (x1) PCI-Express 2x 64-bit 100MHz PCI-X 3x 32-bit 33MHz PCI 8. High Quality Audio, 6-channel sound, with front header 9. Supports Over-Clocking Feature
Datasheet
Datasheet Summary
Powered by GS/AI

The PDSG4 motherboard from Supermicro Computer, Inc. supports a range of Intel processors including Pentium D, Pentium 4 Extreme Edition, Pentium 4, and Celeron D, utilizing the LGA775 socket. It is compatible with system bus speeds of 1066 MHz, 800 MHz, and 533 MHz. The motherboard features the Intel 955X chipset and supports up to 8GB of dual-channel unbuffered ECC or non-ECC DDR2 memory at speeds of 667, 533, or 400 MHz. Connectivity options include one Intel 82573L PCI-e Gigabit LAN port, eight USB 2.0 ports, and a built-in SATA controller that supports four SATA drives at 3 Gbps. The PDSG4 also offers various expansion slots, including one x16 and one x1 PCI-Express slot, two 64-bit 100MHz PCI-X slots, and three 32-bit 33MHz PCI slots. Additionally, it provides high-quality audio with six-channel sound and supports overclocking features, making it suitable for performance-oriented applications.

Datasheet Summary
Powered by GS/AI

The PDSG4 motherboard from Supermicro Computer, Inc. supports a range of Intel processors including Pentium D, Pentium 4 Extreme Edition, Pentium 4, and Celeron D, utilizing the LGA775 socket. It is compatible with system bus speeds of 1066 MHz, 800 MHz, and 533 MHz. The motherboard features the Intel 955X chipset and supports up to 8GB of dual-channel unbuffered ECC or non-ECC DDR2 memory at speeds of 667, 533, or 400 MHz. Connectivity options include one Intel 82573L PCI-e Gigabit LAN port, eight USB 2.0 ports, and a built-in SATA controller that supports four SATA drives at 3 Gbps. The PDSG4 also offers various expansion slots, including one x16 and one x1 PCI-Express slot, two 64-bit 100MHz PCI-X slots, and three 32-bit 33MHz PCI slots. Additionally, it provides high-quality audio with six-channel sound and supports overclocking features, making it suitable for performance-oriented applications.

Suppliers

Company
Product
Description
Supplier Links
PDSG4 - PDSG4 - Supermicro Computer, Inc.
San Jose, CA, USA
PDSG4
PDSG4
PDSG4 PDSG4
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Intel® 955X (Glenwood) Chipset 3. Up to 8GB dual channel unbuffered ECC/non-ECC DDR2 667/533/400 MHz SDRAM 4. 1x Intel® 82573L PCI-e Gigabit LAN Port and 8x USB 2.0 ports 5. Adaptec AIC-7901 Single Channel Ultra320 SCSI 6. Built-in SATA Controller 4x SATA (3 Gbps) Drive Support 7. 1 (x16) & 1 (x1) PCI-Express 2x 64-bit 100MHz PCI-X 3x 32-bit 33MHz PCI 8. High Quality Audio, 6-channel sound, with front header 9. Supports Over-Clocking Feature

Key Features

1. Intel® Pentium® D, Pentium® 4
Extreme Edition, Pentium 4, Pentium
Extreme Edition & Celeron D
in LGA775 Package(FSB 1066/800/533)

2. Intel® 955X (Glenwood) Chipset

3. Up to 8GB dual channel unbuffered
ECC/non-ECC DDR2 667/533/400 MHz
SDRAM

4. 1x Intel® 82573L PCI-e Gigabit
LAN Port and 8x USB 2.0 ports

5. Adaptec AIC-7901 Single Channel
Ultra320 SCSI

6. Built-in SATA Controller
4x SATA (3 Gbps) Drive Support

7. 1 (x16) & 1 (x1) PCI-Express
2x 64-bit 100MHz PCI-X
3x 32-bit 33MHz PCI

8. High Quality Audio, 6-channel sound,
with front header

9. Supports Over-Clocking Feature

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number PDSG4
Product Name PDSG4
Unlock Full Specs
to access all available technical data

Similar Products

 - IPC-MP531R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron; Intel Core™ Duo
Chipset INTEL
Processor Speed 1.46 to 2.23 GHz
View Details
3.5
Specs
Processor / CPU VIA Eden ESP5000
Chipset VIA
Bus / Standard PC/104
View Details