Supermicro Computer, Inc. SuperChassis SC936E16-R1200B

Description
Key Features • High Performance SAS2/6GbS Expander • High Efficiency PS and Storage Capacity 1. High Scalability (up to 122 drives) 2. 1200W high-efficiency (1+1) redundant power supply (Gold Level 93%) 3. 16x Hot-swap SAS/SATA Drive Bays 4. 6Gb/s SAS2 Expander 5. 7x Full-height, Full-length Expansion Slots 6. 100% Cooling Redundancy 7. Adjustable Air Shroud Design 8. Designed for Mission critical Applications 9. Can be configured as either HEAD Or JBOD unit
Description
Key Features • High Performance SAS2/6GbS Expander • High Efficiency PS and Storage Capacity 1. High Scalability (up to 122 drives) 2. 1200W high-efficiency (1+1) redundant power supply (Gold Level 93%) 3. 16x Hot-swap SAS/SATA Drive Bays 4. 6Gb/s SAS2 Expander 5. 7x Full-height, Full-length Expansion Slots 6. 100% Cooling Redundancy 7. Adjustable Air Shroud Design 8. Designed for Mission critical Applications 9. Can be configured as either HEAD Or JBOD unit

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC936E16-R1200B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC936E16-R1200B
SuperChassis SC936E16-R1200B
Key Features • High Performance SAS2/6GbS Expander • High Efficiency PS and Storage Capacity 1. High Scalability (up to 122 drives) 2. 1200W high-efficiency (1+1) redundant power supply (Gold Level 93%) 3. 16x Hot-swap SAS/SATA Drive Bays 4. 6Gb/s SAS2 Expander 5. 7x Full-height, Full-length Expansion Slots 6. 100% Cooling Redundancy 7. Adjustable Air Shroud Design 8. Designed for Mission critical Applications 9. Can be configured as either HEAD Or JBOD unit

Key Features
• High Performance SAS2/6GbS Expander
• High Efficiency PS and Storage Capacity

1. High Scalability (up to 122 drives)

2. 1200W high-efficiency (1+1) redundant
power supply (Gold Level 93%)

3. 16x Hot-swap SAS/SATA Drive Bays

4. 6Gb/s SAS2 Expander

5. 7x Full-height, Full-length
Expansion Slots

6. 100% Cooling Redundancy

7. Adjustable Air Shroud Design

8. Designed for Mission critical
Applications

9. Can be configured as either HEAD
Or JBOD unit

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC936E16-R1200B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 3U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Quiet 4U Rackmount Chassis with Visual & Audible Alarm Notification - ACP-4000BP-50F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
SuperChassis - SC813S-520C / SC813S-520CB - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details