Supermicro Computer, Inc. SuperChassis SC848A-R1800B

Description
Key Features • High Computing Performance and High Storage Capacity 1. 4U Storage Chassis - 26" depth 2. 4-Way Processor and High Storage Capacity Applications 3. 1800W (2+1 redundant) High- efficiency Power Supply (up to 88%) 4. 24x 3.5" SAS / SATA Hot-swap Drive Bays with SES2 5. 7x Full-height, Full-length expansion slots 6. 7(4+3)x 80x38mm Hot-Swap Cooling Fans 7. Power Switch, Reset Switch & 6 LED Indicators 8. Full SES2 support is available with SAS motherboards and other compatible components.
Description
Key Features • High Computing Performance and High Storage Capacity 1. 4U Storage Chassis - 26" depth 2. 4-Way Processor and High Storage Capacity Applications 3. 1800W (2+1 redundant) High- efficiency Power Supply (up to 88%) 4. 24x 3.5" SAS / SATA Hot-swap Drive Bays with SES2 5. 7x Full-height, Full-length expansion slots 6. 7(4+3)x 80x38mm Hot-Swap Cooling Fans 7. Power Switch, Reset Switch & 6 LED Indicators 8. Full SES2 support is available with SAS motherboards and other compatible components.

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC848A-R1800B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC848A-R1800B
SuperChassis SC848A-R1800B
Key Features • High Computing Performance and High Storage Capacity 1. 4U Storage Chassis - 26" depth 2. 4-Way Processor and High Storage Capacity Applications 3. 1800W (2+1 redundant) High- efficiency Power Supply (up to 88%) 4. 24x 3.5" SAS / SATA Hot-swap Drive Bays with SES2 5. 7x Full-height, Full-length expansion slots 6. 7(4+3)x 80x38mm Hot-Swap Cooling Fans 7. Power Switch, Reset Switch & 6 LED Indicators 8. Full SES2 support is available with SAS motherboards and other compatible components.

Key Features
• High Computing Performance
and High Storage Capacity

1. 4U Storage Chassis - 26" depth

2. 4-Way Processor and High Storage
Capacity Applications

3. 1800W (2+1 redundant) High-
efficiency Power Supply (up to 88%)

4. 24x 3.5" SAS / SATA Hot-swap Drive
Bays with SES2

5. 7x Full-height, Full-length expansion
slots

6. 7(4+3)x 80x38mm Hot-Swap Cooling
Fans

7. Power Switch, Reset Switch &
6 LED Indicators

8. Full SES2 support is available with SAS motherboards and other compatible components.

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC848A-R1800B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

Desktop/Wallmount Chassis with front I/O Interfaces for mATX Motherboard - IPC-5120-25D - Advantech
Specs
Product Type Chassis
Form Factor ATX
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC732D2-500B - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Desktop
Height 16.7 inch (424 mm)
View Details