Supermicro Computer, Inc. SuperChassis SC818G-1400B

Description
Key Features 1. Ideal for High-end, high-density GPU Applications 2. 1400W High-efficiency Power Supply 3. 3x 3.5" Hot-swap SAS/SATA Drive Bays 4. 8x 4cm heavy duty counter-rotating fans with optimal thermal solution 5. 4x FF + 1x LP Expansion Slots (up to two optional riser cards) OR 2x Double-width high-end graphics cards (optimized) + 1 LP Expansion Slot OR 1x Single-width high-end graphics card (with twin motherboards) * * FF = Full-height, Full-length LP = Low-profile 6. Quick release rail set for easy installation (optimize for square hole rack)
Description
Key Features 1. Ideal for High-end, high-density GPU Applications 2. 1400W High-efficiency Power Supply 3. 3x 3.5" Hot-swap SAS/SATA Drive Bays 4. 8x 4cm heavy duty counter-rotating fans with optimal thermal solution 5. 4x FF + 1x LP Expansion Slots (up to two optional riser cards) OR 2x Double-width high-end graphics cards (optimized) + 1 LP Expansion Slot OR 1x Single-width high-end graphics card (with twin motherboards) * * FF = Full-height, Full-length LP = Low-profile 6. Quick release rail set for easy installation (optimize for square hole rack)

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC818G-1400B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC818G-1400B
SuperChassis SC818G-1400B
Key Features 1. Ideal for High-end, high-density GPU Applications 2. 1400W High-efficiency Power Supply 3. 3x 3.5" Hot-swap SAS/SATA Drive Bays 4. 8x 4cm heavy duty counter-rotating fans with optimal thermal solution 5. 4x FF + 1x LP Expansion Slots (up to two optional riser cards) OR 2x Double-width high-end graphics cards (optimized) + 1 LP Expansion Slot OR 1x Single-width high-end graphics card (with twin motherboards) * * FF = Full-height, Full-length LP = Low-profile 6. Quick release rail set for easy installation (optimize for square hole rack)

Key Features

1. Ideal for High-end, high-density GPU
Applications

2. 1400W High-efficiency Power Supply

3. 3x 3.5" Hot-swap SAS/SATA Drive
Bays

4. 8x 4cm heavy duty counter-rotating
fans with optimal thermal solution

5. 4x FF + 1x LP Expansion Slots (up to
two optional riser cards)
OR 2x Double-width high-end graphics
cards (optimized) + 1 LP Expansion Slot
OR 1x Single-width high-end graphics
card (with twin motherboards) *

* FF = Full-height, Full-length
LP = Low-profile

6. Quick release rail set for easy
installation (optimize for square hole
rack)

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC818G-1400B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Quiet 4U Rackmount Chassis with Visual & Audible Alarm Notification - ACP-4000MB-50F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
SuperChassis - SC512F-410B - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details