Key Features
• High Efficiency Power &
High Storage Capacity
1. Extra High-Density 4U Storage Chassis
2. High-Availability Features: Redundant,
Hot-pluggable cooling system, Power
Supplies, Hot-swap drives
3. Redundant (1+1) 1400W Gold Level
power supply with PMBus function
4. Maximum 3.5" hot-swap drives density
36x (24 front + 12 rear) HDD bays
E2: 2x Expanders supports SAS
5. 4x Full-height + 3x Low-profile (UIO)
expansion slots
6. 7x 8cm (middle) Hot-swap cooling
fans, redundant cooling
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC847E2-R1400UB |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 4U |