Key Features
1. 260W Power Supply
2. 2 x 3.5" Hot-swap SAS / SATA Drive
Bays
3. 1 x Slim CDROM, 1 x Floppy Drive
(Optional)
4. 2x 10cm 4200 RPM PWM Fans
5. 1x Full-size, Full-length I/O
Expansion Slot
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC811T-260 / SC811T-260B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 1U |