Supermicro Computer, Inc. SuperChassis SC847A-R1400LPB

Description
Key Features • High Efficiency Power & High Storage Capacity 1. Extra High-Density 4U Storage Chassis 2. High-Availability Features: Redundant, Hot-pluggable cooling system, Power Supplies, Hot-swap drives 3. Redundant (1+1) 1400W Gold Level power supply with PMBus function 4. Maximum 3.5" hot-swap drives density 36x (24 front + 12 rear) HDD bays A: Mini-i-pass connectivity 5. 7x Low-profile expansion slots 6. 7x 8cm (middle) Hot-swap cooling fans, redundant cooling
Description
Key Features • High Efficiency Power & High Storage Capacity 1. Extra High-Density 4U Storage Chassis 2. High-Availability Features: Redundant, Hot-pluggable cooling system, Power Supplies, Hot-swap drives 3. Redundant (1+1) 1400W Gold Level power supply with PMBus function 4. Maximum 3.5" hot-swap drives density 36x (24 front + 12 rear) HDD bays A: Mini-i-pass connectivity 5. 7x Low-profile expansion slots 6. 7x 8cm (middle) Hot-swap cooling fans, redundant cooling

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC847A-R1400LPB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC847A-R1400LPB
SuperChassis SC847A-R1400LPB
Key Features • High Efficiency Power & High Storage Capacity 1. Extra High-Density 4U Storage Chassis 2. High-Availability Features: Redundant, Hot-pluggable cooling system, Power Supplies, Hot-swap drives 3. Redundant (1+1) 1400W Gold Level power supply with PMBus function 4. Maximum 3.5" hot-swap drives density 36x (24 front + 12 rear) HDD bays A: Mini-i-pass connectivity 5. 7x Low-profile expansion slots 6. 7x 8cm (middle) Hot-swap cooling fans, redundant cooling

Key Features
• High Efficiency Power &
High Storage Capacity

1. Extra High-Density 4U Storage Chassis

2. High-Availability Features: Redundant,
Hot-pluggable cooling system, Power
Supplies, Hot-swap drives

3. Redundant (1+1) 1400W Gold Level
power supply with PMBus function

4. Maximum 3.5" hot-swap drives density
36x (24 front + 12 rear) HDD bays
A: Mini-i-pass connectivity

5. 7x Low-profile expansion slots

6. 7x 8cm (middle) Hot-swap cooling
fans, redundant cooling

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC847A-R1400LPB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Economical 4U Rackmount Chassis with Front-Accessible USB and PS/2 Interfaces - IPC-510MB-00XBE - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
SuperChassis - SC846E1-R900B - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
View Details