Supermicro Computer, Inc. SuperChassis SC846TQ-R900B

Description
Key Features • High Efficiency Power & High Capacity 1. High density 4U Storage Chassis 2. 900W (1+1) Redundant Power Supply 3. 24 x 3.5" SAS/SATA Hot-swappable Drive Bays 4. 2x Extra HDDs (optional) 5. 100% Cooling Redundancy 6. Power Switch, Reset Switch & 6 LED Indicators
Description
Key Features • High Efficiency Power & High Capacity 1. High density 4U Storage Chassis 2. 900W (1+1) Redundant Power Supply 3. 24 x 3.5" SAS/SATA Hot-swappable Drive Bays 4. 2x Extra HDDs (optional) 5. 100% Cooling Redundancy 6. Power Switch, Reset Switch & 6 LED Indicators

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC846TQ-R900B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC846TQ-R900B
SuperChassis SC846TQ-R900B
Key Features • High Efficiency Power & High Capacity 1. High density 4U Storage Chassis 2. 900W (1+1) Redundant Power Supply 3. 24 x 3.5" SAS/SATA Hot-swappable Drive Bays 4. 2x Extra HDDs (optional) 5. 100% Cooling Redundancy 6. Power Switch, Reset Switch & 6 LED Indicators

Key Features
• High Efficiency Power &
High Capacity

1. High density 4U Storage Chassis

2. 900W (1+1) Redundant Power Supply

3. 24 x 3.5" SAS/SATA Hot-swappable
Drive Bays

4. 2x Extra HDDs (optional)

5. 100% Cooling Redundancy

6. Power Switch, Reset Switch &
6 LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC846TQ-R900B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

Desktop/Wallmount Chassis with front I/O Interfaces for ATX/mATX Motherboard - IPC-7120-50D - Advantech
Specs
Product Type Chassis
Form Factor ATX
Power Rating 500 watts
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC743S1-645 / SC743S1-645B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
View Details