Supermicro Computer, Inc. SuperChassis SC743S2-650 / SC743S2-650B

Description
Key Features 1. 650W Redundant-cooling Power Supply 2. 8x 3.5" SCA (Dual Channel) Ultra320/160 SCSI Hot-swap Drive Bays 3. 3x 5.25" Peripheral Drive Bays (One with Floppy Drive Bezel) 4. 7x Full-height, Full-length Expansion Slot 5. 100% Cooling Redundancy with Adjustable Air Shroud 6. 2x Front USB Ports 7. Locking Side Panel & Bezel with Filter 8. Power Switch, Reset Switch & 6 LED Indicators
Description
Key Features 1. 650W Redundant-cooling Power Supply 2. 8x 3.5" SCA (Dual Channel) Ultra320/160 SCSI Hot-swap Drive Bays 3. 3x 5.25" Peripheral Drive Bays (One with Floppy Drive Bezel) 4. 7x Full-height, Full-length Expansion Slot 5. 100% Cooling Redundancy with Adjustable Air Shroud 6. 2x Front USB Ports 7. Locking Side Panel & Bezel with Filter 8. Power Switch, Reset Switch & 6 LED Indicators

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. 650W Redundant-cooling Power Supply 2. 8x 3.5" SCA (Dual Channel) Ultra320/160 SCSI Hot-swap Drive Bays 3. 3x 5.25" Peripheral Drive Bays (One with Floppy Drive Bezel) 4. 7x Full-height, Full-length Expansion Slot 5. 100% Cooling Redundancy with Adjustable Air Shroud 6. 2x Front USB Ports 7. Locking Side Panel & Bezel with Filter 8. Power Switch, Reset Switch & 6 LED Indicators

Key Features

1. 650W Redundant-cooling Power Supply

2. 8x 3.5" SCA (Dual Channel)
Ultra320/160 SCSI Hot-swap
Drive Bays

3. 3x 5.25" Peripheral Drive Bays
(One with Floppy Drive Bezel)

4. 7x Full-height, Full-length
Expansion Slot

5. 100% Cooling Redundancy with
Adjustable Air Shroud

6. 2x Front USB Ports

7. Locking Side Panel & Bezel with Filter

8. Power Switch, Reset Switch &
6 LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC743S2-650 / SC743S2-650B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Desktop/Wallmount Chassis for ATX/MicroATX Motherboard with Dual Hot-Swap 3.5
Specs
Product Type Chassis
Form Factor ATX; microATX
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
5-Slot Wallmount Chassis, Full-Size/ Half-Size Cards Support - AMC-263 - Aaeon Systems Inc.
Specs
Product Type Chassis
Mounting Style Wall-mounted
Height 6.7 inch (170 mm)
View Details