Supermicro Computer, Inc. SuperChassis SC846TQ-R1200B

Description
Key Features • High Efficiency Power & High Storage Capacity 1. High density 4U Storage Chassis 2. 1200W high-efficiency (1+1) redundant power supply (Gold Level 93%) 3. 24x 3.5" SAS/SATA Hot-swappable Drive Bays 4. 100% Cooling Redundancy with Adjustable Air Shroud 5. Power Switch, Reset Switch & 6 LED Indicators 6. Optional 2x Internal Fixed 3.5" HDD or 2x fixed 2.5" HDD + DVD 7. Palletized package for secure transportation 8. Only High Quality Components and Fans are used for Maximum Reliability
Description
Key Features • High Efficiency Power & High Storage Capacity 1. High density 4U Storage Chassis 2. 1200W high-efficiency (1+1) redundant power supply (Gold Level 93%) 3. 24x 3.5" SAS/SATA Hot-swappable Drive Bays 4. 100% Cooling Redundancy with Adjustable Air Shroud 5. Power Switch, Reset Switch & 6 LED Indicators 6. Optional 2x Internal Fixed 3.5" HDD or 2x fixed 2.5" HDD + DVD 7. Palletized package for secure transportation 8. Only High Quality Components and Fans are used for Maximum Reliability

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC846TQ-R1200B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC846TQ-R1200B
SuperChassis SC846TQ-R1200B
Key Features • High Efficiency Power & High Storage Capacity 1. High density 4U Storage Chassis 2. 1200W high-efficiency (1+1) redundant power supply (Gold Level 93%) 3. 24x 3.5" SAS/SATA Hot-swappable Drive Bays 4. 100% Cooling Redundancy with Adjustable Air Shroud 5. Power Switch, Reset Switch & 6 LED Indicators 6. Optional 2x Internal Fixed 3.5" HDD or 2x fixed 2.5" HDD + DVD 7. Palletized package for secure transportation 8. Only High Quality Components and Fans are used for Maximum Reliability

Key Features
• High Efficiency Power &
High Storage Capacity

1. High density 4U Storage Chassis

2. 1200W high-efficiency (1+1) redundant
power supply (Gold Level 93%)

3. 24x 3.5" SAS/SATA Hot-swappable
Drive Bays

4. 100% Cooling Redundancy with
Adjustable Air Shroud

5. Power Switch, Reset Switch &
6 LED Indicators

6. Optional 2x Internal Fixed 3.5" HDD
or 2x fixed 2.5" HDD + DVD

7. Palletized package for secure
transportation

8. Only High Quality Components and
Fans are used for Maximum Reliability

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC846TQ-R1200B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Quiet 4U Rackmount Chassis with Visual & Audible Alarm Notification - ACP-4000MB-00F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
SuperChassis - SC213LTQ-R720LPB - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
View Details