Supermicro Computer, Inc. SuperChassis SC213LTQ-R720LPB

Description
Key Features 1. Versatile, Cost-effective Server Chassis 2. 80 PLUS Gold Level 720W Redundant High-efficiency Power Supplies 3. 8x 2.5" Hot-swap SAS/SATA HD Bays 4. 3x 40mm high-performance, high-quality PWM fans 5. Adjustable Air Shroud to Fit various Platforms 6. Power Switch & 6x LED Indicators
Description
Key Features 1. Versatile, Cost-effective Server Chassis 2. 80 PLUS Gold Level 720W Redundant High-efficiency Power Supplies 3. 8x 2.5" Hot-swap SAS/SATA HD Bays 4. 3x 40mm high-performance, high-quality PWM fans 5. Adjustable Air Shroud to Fit various Platforms 6. Power Switch & 6x LED Indicators

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC213LTQ-R720LPB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC213LTQ-R720LPB
SuperChassis SC213LTQ-R720LPB
Key Features 1. Versatile, Cost-effective Server Chassis 2. 80 PLUS Gold Level 720W Redundant High-efficiency Power Supplies 3. 8x 2.5" Hot-swap SAS/SATA HD Bays 4. 3x 40mm high-performance, high-quality PWM fans 5. Adjustable Air Shroud to Fit various Platforms 6. Power Switch & 6x LED Indicators

Key Features

1. Versatile, Cost-effective Server
Chassis

2. 80 PLUS Gold Level 720W Redundant
High-efficiency Power Supplies

3. 8x 2.5" Hot-swap SAS/SATA HD Bays

4. 3x 40mm high-performance,
high-quality PWM fans

5. Adjustable Air Shroud to Fit various
Platforms

6. Power Switch & 6x LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC213LTQ-R720LPB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
Unlock Full Specs
to access all available technical data

Similar Products

Desktop/Wallmount Chassis for MicroATX Motherboard - IPC-5122-00B - Advantech
Specs
Product Type Chassis
Form Factor ATX; microATX
Internal 3.5" Drive Bays 1
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC813T-500 / SC813T-500B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details