Supermicro Computer, Inc. SuperChassis SC842TQ-865B

Description
Key Features 1. 865W High Efficiency Power Supply 2. 5x 3.5" HDD Bays 3. 3x 5.25" Peripheral Drive Bays 4. 1x Slim DVD-ROM Drive Bay 5. 7x Full-height, Full-length Tool-less Expansion Slots 6. Dual channel Air Duct design 7. 2x Front USB 2.0 Ports & 1x Com port 8. Front System fan with Removable Air Filter 9. Power Switch, Reset Switch & 6x LED Indicators
Description
Key Features 1. 865W High Efficiency Power Supply 2. 5x 3.5" HDD Bays 3. 3x 5.25" Peripheral Drive Bays 4. 1x Slim DVD-ROM Drive Bay 5. 7x Full-height, Full-length Tool-less Expansion Slots 6. Dual channel Air Duct design 7. 2x Front USB 2.0 Ports & 1x Com port 8. Front System fan with Removable Air Filter 9. Power Switch, Reset Switch & 6x LED Indicators

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC842TQ-865B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC842TQ-865B
SuperChassis SC842TQ-865B
Key Features 1. 865W High Efficiency Power Supply 2. 5x 3.5" HDD Bays 3. 3x 5.25" Peripheral Drive Bays 4. 1x Slim DVD-ROM Drive Bay 5. 7x Full-height, Full-length Tool-less Expansion Slots 6. Dual channel Air Duct design 7. 2x Front USB 2.0 Ports & 1x Com port 8. Front System fan with Removable Air Filter 9. Power Switch, Reset Switch & 6x LED Indicators

Key Features
1. 865W High Efficiency Power Supply

2. 5x 3.5" HDD Bays

3. 3x 5.25" Peripheral Drive Bays

4. 1x Slim DVD-ROM Drive Bay

5. 7x Full-height, Full-length Tool-less
Expansion Slots

6. Dual channel Air Duct design

7. 2x Front USB 2.0 Ports & 1x Com port

8. Front System fan with Removable
Air Filter

9. Power Switch, Reset Switch &
6x LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC842TQ-865B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

Economical 4U Rackmount Chassis with Front-Accessible USB and PS/2 Interfaces - IPC-510MB-30F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC813T-500C / SC813T-500CB - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details