Key Features
• High Performance SAS2/6GbS Expander
• High Efficiency PS and Storage Capacity
1. 4U Storage Chassis with Expender for
Scalability
2. 1200W high-efficiency (1+1) redundant
power supply (Gold Level 93%)
3. 24x 3.5" SAS/SATA Hot-swappable
Drive Bays
4. Mini-I-Pass (SFF 8087) connectivity
5. 100% Cooling Redundancy
6. Power Switch, Reset Switch &
6 LED Indicators
7. Optional 2x Internal Fixed 3.5" HDD
or 2x fixed 2.5" HDD + DVD
8. Palletized package for secure
transportation
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC846E16-R1200B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 4U |