Key Features
1. 800W Redundant Power Supply
2. 16 x 3.5" Hot-swappable U320 SCSI
Drive Bays
3. 1 x Slim DVD-ROM Drive
4. 7x Full-height, Full-length Expansion Slot
5. 100% Cooling Redundancy
6. Adjustable Air Shroud
7. Power Switch & 6 LED Indicators
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC836S2-R800V / SC836S2-R800B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 3U |