Supermicro Computer, Inc. SuperChassis SC815TQ-R500CB

Description
Key Features 1. 500W Redundant High-efficiency 80PLUS Platinum Level (94%+) Power Supply 2. 4x 3.5" Hot-swap SAS/SATA Drive Bays 3. 1x Slim DVD ROM Drive (optional) 4. 3x Counter-rotating Fans 5. Expansion slot: 1x Full-height, Full-length slot 6. Power Switch, Reset Button & 5 LED Indicators 7. Full SES2 support is available with SAS motherboards and other compatible components.
Description
Key Features 1. 500W Redundant High-efficiency 80PLUS Platinum Level (94%+) Power Supply 2. 4x 3.5" Hot-swap SAS/SATA Drive Bays 3. 1x Slim DVD ROM Drive (optional) 4. 3x Counter-rotating Fans 5. Expansion slot: 1x Full-height, Full-length slot 6. Power Switch, Reset Button & 5 LED Indicators 7. Full SES2 support is available with SAS motherboards and other compatible components.

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC815TQ-R500CB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC815TQ-R500CB
SuperChassis SC815TQ-R500CB
Key Features 1. 500W Redundant High-efficiency 80PLUS Platinum Level (94%+) Power Supply 2. 4x 3.5" Hot-swap SAS/SATA Drive Bays 3. 1x Slim DVD ROM Drive (optional) 4. 3x Counter-rotating Fans 5. Expansion slot: 1x Full-height, Full-length slot 6. Power Switch, Reset Button & 5 LED Indicators 7. Full SES2 support is available with SAS motherboards and other compatible components.

Key Features

1. 500W Redundant High-efficiency
80PLUS Platinum Level (94%+)
Power Supply

2. 4x 3.5" Hot-swap SAS/SATA Drive
Bays

3. 1x Slim DVD ROM Drive (optional)

4. 3x Counter-rotating Fans

5. Expansion slot:
1x Full-height, Full-length slot

6. Power Switch, Reset Button &
5 LED Indicators

7. Full SES2 support is available with SAS motherboards and other compatible components.

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC815TQ-R500CB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Managed Modular 1-slot Media Converter Chassis, AC Power w/o power cord - IMC-711-AC - Advantech
Specs
Product Type Chassis
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Height 1.5 inch (38.1 mm)
View Details