Key Features
1. 800W Redundant Power Supply
2. 16 x 3.5" Hot-swappable SAS
Drive Bays
3. Hard Drive Backplane with 2x 28-Port
3Gb/s SAS Expander Chips &
Enclosure Management
4. 1 x Slim DVD-ROM Drive
5. 7x Full-height, Full-length Expansion Slot
6. 100% Cooling Redundancy
7. Adjustable Air Shroud
8. Power Switch & 6 LED Indicators
9. Can be configured as either HEAD
Or JBOD unit
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC836E2-R800V / SC836E2-R800B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 3U |