Supermicro Computer, Inc. SuperChassis SC835TQ-R920B

Description
Key Features • Versatile Storage Chassis with High Efficiency Power 1. 920W Redundant High-efficiency 80PLUS Platinum Level (94%+) Power Supply 2. 8x 3.5" Hot-swap SAS / SATA & 2x 5.25" Drive Bays 3. 1x Slim DVD-ROM Drive (optional) 4. 7x Full-height, Full-length Expansion Slots 5. 100% Cooling Redundancy 6. Adjustable Air Shroud Please Note: Full SES2 Support is only available on SAS motherboards
Description
Key Features • Versatile Storage Chassis with High Efficiency Power 1. 920W Redundant High-efficiency 80PLUS Platinum Level (94%+) Power Supply 2. 8x 3.5" Hot-swap SAS / SATA & 2x 5.25" Drive Bays 3. 1x Slim DVD-ROM Drive (optional) 4. 7x Full-height, Full-length Expansion Slots 5. 100% Cooling Redundancy 6. Adjustable Air Shroud Please Note: Full SES2 Support is only available on SAS motherboards

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC835TQ-R920B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC835TQ-R920B
SuperChassis SC835TQ-R920B
Key Features • Versatile Storage Chassis with High Efficiency Power 1. 920W Redundant High-efficiency 80PLUS Platinum Level (94%+) Power Supply 2. 8x 3.5" Hot-swap SAS / SATA & 2x 5.25" Drive Bays 3. 1x Slim DVD-ROM Drive (optional) 4. 7x Full-height, Full-length Expansion Slots 5. 100% Cooling Redundancy 6. Adjustable Air Shroud Please Note: Full SES2 Support is only available on SAS motherboards

Key Features
• Versatile Storage Chassis with
High Efficiency Power

1. 920W Redundant High-efficiency
80PLUS Platinum Level (94%+)
Power Supply

2. 8x 3.5" Hot-swap SAS / SATA &
2x 5.25" Drive Bays

3. 1x Slim DVD-ROM Drive (optional)

4. 7x Full-height, Full-length Expansion
Slots

5. 100% Cooling Redundancy

6. Adjustable Air Shroud

Please Note: Full SES2 Support is
only available on SAS motherboards

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC835TQ-R920B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 3U
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Quiet 4U Rackmount Chassis with Visual & Audible Alarm Notification - ACP-4000BP-00F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
SuperChassis - SC814T+-R560 / SC814T+-R560B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details