Key Features
1. Versatile, Cost-effective UIO Server
Chassis
2. 720W Redundant High-efficiency
Power Supplies
80 PLUS, Gold Level Certified
3. 8x 2.5" Hot-swap SAS/SATA HD Bays
4. 3x 80mm high-performance,
high-quality PWM fans
5. Adjustable Air Shroud to Fit various
Platforms
6. With Universal I/O (UIO) Card:
3x Full-height, Full-length I/O
3x Low-Profile Expansion Slots
Without Universal I/O (UIO) Card:
4x Full-height, Full-length I/O
3x Low-Profile Expansion Slots
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC213LTQ-R720UB |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 2U |