Supermicro Computer, Inc. SuperChassis SC828TQ-R1400LPB

Description
Key Features 1. 1400W Redundant High-efficiency (80Plus Gold) Power Supplies 2. 6x 3.5" Hot-swap SAS/SATA Drive Bays 3. 3x 80mm 9500 RPM Fan 4. 7x Low-profile, Full-length I/O Expansion Slot 5. Slim DVD-ROM Drive (optional) 6. Front USB + COM Port (optional) 7. Full SES2 support is available with SAS motherboards and other compatible components.
Description
Key Features 1. 1400W Redundant High-efficiency (80Plus Gold) Power Supplies 2. 6x 3.5" Hot-swap SAS/SATA Drive Bays 3. 3x 80mm 9500 RPM Fan 4. 7x Low-profile, Full-length I/O Expansion Slot 5. Slim DVD-ROM Drive (optional) 6. Front USB + COM Port (optional) 7. Full SES2 support is available with SAS motherboards and other compatible components.

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC828TQ-R1400LPB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC828TQ-R1400LPB
SuperChassis SC828TQ-R1400LPB
Key Features 1. 1400W Redundant High-efficiency (80Plus Gold) Power Supplies 2. 6x 3.5" Hot-swap SAS/SATA Drive Bays 3. 3x 80mm 9500 RPM Fan 4. 7x Low-profile, Full-length I/O Expansion Slot 5. Slim DVD-ROM Drive (optional) 6. Front USB + COM Port (optional) 7. Full SES2 support is available with SAS motherboards and other compatible components.

Key Features

1. 1400W Redundant High-efficiency
(80Plus Gold) Power Supplies

2. 6x 3.5" Hot-swap SAS/SATA Drive
Bays

3. 3x 80mm 9500 RPM Fan

4. 7x Low-profile, Full-length I/O
Expansion Slot

5. Slim DVD-ROM Drive (optional)

6. Front USB + COM Port (optional)

7. Full SES2 support is available with SAS motherboards and other compatible components.

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC828TQ-R1400LPB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
Unlock Full Specs
to access all available technical data

Similar Products

Economical 4U Rackmount Chassis with Front-Accessible USB and PS/2 Interfaces - IPC-510MB-50F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC513L-410 / SC513L-410B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details