Key Features
2U Rackmount Chassis - 26.75" (D) Supports four systems (nodes).
1. 1400W Gold Level high-efficiency
(93%+) redundant (1+1) power supply
2. 24x 2.5" hot-swap SAS/SATA HDD
w/ SESII support (6x HDD per node)
3. 4x Front control panel with UID
(independent control & failed monitor)
4. 4x 80mm PWM cooling fans
5. 4x Low-profile AOC slots (1 per node)
6. Supports twin motherboard size up to:
6.5" (165mm) x 16.64" (463mm)
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC217HQ-R1400B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 2U |