Supermicro Computer, Inc. SuperChassis SC826E16-R1200UB

Description
Key Features • High Performance SAS2/6GbS Expander • High Efficiency Power Supplies 1. 1200W Redundant High-efficiency 80PLUS Gold Level (93%) Power Supply 2. 12x 3.5" Hot-swap SAS / SATA Drive Bays 3. 3x 80mm 4-pin PWM Cooling Fans 4. Mini-i-pass (SFF 8087) connectivity (multi lane) 5. With Universal I/O (UIO) Card: 3 x Full-height, Full-length I/O 3 x Low-Profile Expansion Slots Without Universal I/O (UIO) Card: 4 x Full-height, Full-length I/O 3 x Low-Profile Expansion Slots 6. Palletized package for secure transportations
Description
Key Features • High Performance SAS2/6GbS Expander • High Efficiency Power Supplies 1. 1200W Redundant High-efficiency 80PLUS Gold Level (93%) Power Supply 2. 12x 3.5" Hot-swap SAS / SATA Drive Bays 3. 3x 80mm 4-pin PWM Cooling Fans 4. Mini-i-pass (SFF 8087) connectivity (multi lane) 5. With Universal I/O (UIO) Card: 3 x Full-height, Full-length I/O 3 x Low-Profile Expansion Slots Without Universal I/O (UIO) Card: 4 x Full-height, Full-length I/O 3 x Low-Profile Expansion Slots 6. Palletized package for secure transportations

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC826E16-R1200UB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC826E16-R1200UB
SuperChassis SC826E16-R1200UB
Key Features • High Performance SAS2/6GbS Expander • High Efficiency Power Supplies 1. 1200W Redundant High-efficiency 80PLUS Gold Level (93%) Power Supply 2. 12x 3.5" Hot-swap SAS / SATA Drive Bays 3. 3x 80mm 4-pin PWM Cooling Fans 4. Mini-i-pass (SFF 8087) connectivity (multi lane) 5. With Universal I/O (UIO) Card: 3 x Full-height, Full-length I/O 3 x Low-Profile Expansion Slots Without Universal I/O (UIO) Card: 4 x Full-height, Full-length I/O 3 x Low-Profile Expansion Slots 6. Palletized package for secure transportations

Key Features
• High Performance SAS2/6GbS Expander
• High Efficiency Power Supplies

1. 1200W Redundant High-efficiency
80PLUS Gold Level (93%)
Power Supply

2. 12x 3.5" Hot-swap SAS / SATA Drive
Bays

3. 3x 80mm 4-pin PWM Cooling Fans

4. Mini-i-pass (SFF 8087) connectivity
(multi lane)

5. With Universal I/O (UIO) Card:
3 x Full-height, Full-length I/O
3 x Low-Profile Expansion Slots
Without Universal I/O (UIO) Card:
4 x Full-height, Full-length I/O
3 x Low-Profile Expansion Slots

6. Palletized package for
secure transportations

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC826E16-R1200UB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
4U CompactPCI® Enclosure with cPCI Power Supply (non-CT Bus) - MIC-3042CE - Advantech
Specs
Form Factor 6U x 160mm (B-Size)
Number of Fans 2
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
SmartRack 45U Standard-Depth 4-Post Premium Open Frame Rack with No Sides, Doors or Roof - SR45UBEXPNDNR3 - Tripp Lite by Eaton
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 45U
View Details