Key Features
1. 560W Power Supply
2. 4x 3.5" Hot-swap U320 SCSI Drive
Bays
3. 1x Slim DVD ROM Drive (Optional)
4. 4x Counter-rotating Fans
5. 1x Full-size, Full-length I/O
Expansion Slot
6. Power Switch, Reset Button &
5 LED Indicators
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC815S-560CV / SC815S-560CB |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 1U |