Supermicro Computer, Inc. SuperChassis SC826A-R1200UB

Description
Key Features 1. 1200W high-efficiency (1+1) redundant power supply (Gold Level 93%) 2. 12x 3.5" Hot-swap SAS / SATA Drive Bays 3. 3x 80mm 4-pin PWM Cooling Fans 4. Mini-i-pass (SFF 8087) connectivity (multi lane) 5. Palletized package for secure transportations 6. With Universal I/O (UIO) Card: 3 x Full-height, Full-length I/O 3 x Low-Profile Expansion Slots Without Universal I/O (UIO) Card: 4 x Full-height, Full-length I/O 3 x Low-Profile Expansion Slots
Description
Key Features 1. 1200W high-efficiency (1+1) redundant power supply (Gold Level 93%) 2. 12x 3.5" Hot-swap SAS / SATA Drive Bays 3. 3x 80mm 4-pin PWM Cooling Fans 4. Mini-i-pass (SFF 8087) connectivity (multi lane) 5. Palletized package for secure transportations 6. With Universal I/O (UIO) Card: 3 x Full-height, Full-length I/O 3 x Low-Profile Expansion Slots Without Universal I/O (UIO) Card: 4 x Full-height, Full-length I/O 3 x Low-Profile Expansion Slots

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC826A-R1200UB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC826A-R1200UB
SuperChassis SC826A-R1200UB
Key Features 1. 1200W high-efficiency (1+1) redundant power supply (Gold Level 93%) 2. 12x 3.5" Hot-swap SAS / SATA Drive Bays 3. 3x 80mm 4-pin PWM Cooling Fans 4. Mini-i-pass (SFF 8087) connectivity (multi lane) 5. Palletized package for secure transportations 6. With Universal I/O (UIO) Card: 3 x Full-height, Full-length I/O 3 x Low-Profile Expansion Slots Without Universal I/O (UIO) Card: 4 x Full-height, Full-length I/O 3 x Low-Profile Expansion Slots

Key Features

1. 1200W high-efficiency (1+1) redundant
power supply (Gold Level 93%)

2. 12x 3.5" Hot-swap SAS / SATA Drive
Bays

3. 3x 80mm 4-pin PWM Cooling Fans

4. Mini-i-pass (SFF 8087) connectivity
(multi lane)

5. Palletized package for
secure transportations

6. With Universal I/O (UIO) Card:
3 x Full-height, Full-length I/O
3 x Low-Profile Expansion Slots

Without Universal I/O (UIO) Card:
4 x Full-height, Full-length I/O
3 x Low-Profile Expansion Slots

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC826A-R1200UB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
Unlock Full Specs
to access all available technical data

Similar Products

Server Tower Chassis for EATX/ATX/MicroATX Motherboard for versatile server configurations. - HPC-7000-50ZB - Advantech
Specs
Product Type Chassis
Mounting Style Tower
Form Factor ATX; microATX
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details