Key Features
1. 700W Redundant Power Supply
2. 8x 3.5" Hot-swap U320 SCSI Drive
Bays
3. 1x Slim DVD-ROM Drive
4. Adjustable Air Shroud
5. 7x Low-profile, Full-length I/O
Expansion Slots
6. 1x Serial, 2x USB Front Access I/O
7. 2x Fixed 3.5" Drive Bays
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC825S2-R700LPV / SC825S2-R700LPB |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 2U |