Key Features
1. 700W Redundant Power Supply
2. 3x 3.5" Hot-swap Drive Bays
3. 1x Slim DVD-ROM Drive
4. 4x 40x40x56mm 3-pin Fans
5. 4x Full-height & 3x Low-profile I/O
Expansion Slots
6. 1x Serial, 2x USB Front Access I/O
7. Power Switch & 6 LED Indicators
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC825MS-R700LPB |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 2U |