Key Features
1. Redundant (1+1) 700W Power Supply
2. 3x 3.5" Rear Hot-swap SAS / SATA
Drive Bays
3. 4x 3-Pin 40x40x56mm Cooling Fans
4. With Universal I/O (UIO) Card:
4x Full-height, Half-length I/O Slots
3x Low-Profile Expansion Slots
Without Universal I/O (UIO) Card:
7x Low-Profile Expansion Slots
5. Power Switch & 6 LED Indicators
6. Front I/O Access
7. Only 17.7" Compact Chassis Depth
8. Full SES2 support is available with SAS motherboards and other compatible components.
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC823MTQ-R700UB |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 2U |