Key Features
1. 560W High-efficiency Power Supply
80 PLUS, Gold Level Certified
2. 4x 3.5" Hot-swap SAS/SATA Drive
Bays
3. 1x Slim DVD ROM Drive (Optional)
4. 4x Counter-rotating Fans
5. 1x Full-height, Full-length PCI-e Slot,
1x Full-height Universal I/O Slot,
1x Low-profile PCI Expansion Slot
6. Power Switch, Reset Button &
5 LED Indicators
7. Full SES2 support is available with SAS motherboards and other compatible components.
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC815TQ-563UB |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 1U |