Key Features
1. 560W High-efficiency Power Supply
2. 4x 3.5" Hot-swap SAS/SATA Drive
Bays
3. 1x Slim DVD-ROM Drive (Optional)
4. 4x 4cm Cooling Fans
5. 1x Full-height Universal I/O
(UIO Expansion Slot)
6. 1x Full-height, Full-length I/O
Expansion Slot
7. 1x Low-profile I/O Expansion Slot
8. Power Switch, Reset, UID Button &
5 LED Indicators
9. Full SES2 support is available with SAS motherboards and other compatible components.
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC815TQ-560UV / SC815TQ-560UB |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 1U |