Key Features
1. 710W DC-DC Power Supply
2. 4x 3.5" Hot-swap U320 SCSI Drive
Bays
3. 1x Slim DVD-ROM Drive
4. 4x Counter-rotating Fans
5. 1x Full-height, Full-length,
I/O Expansion Slot
6. Power Switch, Reset Button &
5 LED Indicators
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC815S-710CV / SC815S-710CB |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 1U |