Supermicro Computer, Inc. SuperChassis SC417E26-R1400UB

Description
Key Features • High-Availability • Extremely High Storage Capacity 1. Extra High-Density 4U Storage Chassis 2. High-Availability Features: Redundant, Hot-pluggable cooling system, Power Supplies, Hot-swap drives 3. Redundant (1+1) 1400W Gold Level power supply with PMBus function 4. 72x (48 front + 24 rear) 2.5" HDD bays E26: Dual Expander chips support SAS2 (6Gb/s) 5. Expansion slots: 4x Full-height + 3x Low-profile (UIO) 6. 7x 8cm (middle) Hot-swap cooling fans, redundant cooling
Description
Key Features • High-Availability • Extremely High Storage Capacity 1. Extra High-Density 4U Storage Chassis 2. High-Availability Features: Redundant, Hot-pluggable cooling system, Power Supplies, Hot-swap drives 3. Redundant (1+1) 1400W Gold Level power supply with PMBus function 4. 72x (48 front + 24 rear) 2.5" HDD bays E26: Dual Expander chips support SAS2 (6Gb/s) 5. Expansion slots: 4x Full-height + 3x Low-profile (UIO) 6. 7x 8cm (middle) Hot-swap cooling fans, redundant cooling

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC417E26-R1400UB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC417E26-R1400UB
SuperChassis SC417E26-R1400UB
Key Features • High-Availability • Extremely High Storage Capacity 1. Extra High-Density 4U Storage Chassis 2. High-Availability Features: Redundant, Hot-pluggable cooling system, Power Supplies, Hot-swap drives 3. Redundant (1+1) 1400W Gold Level power supply with PMBus function 4. 72x (48 front + 24 rear) 2.5" HDD bays E26: Dual Expander chips support SAS2 (6Gb/s) 5. Expansion slots: 4x Full-height + 3x Low-profile (UIO) 6. 7x 8cm (middle) Hot-swap cooling fans, redundant cooling

Key Features
• High-Availability
• Extremely High Storage Capacity

1. Extra High-Density 4U Storage Chassis

2. High-Availability Features: Redundant,
Hot-pluggable cooling system, Power
Supplies, Hot-swap drives

3. Redundant (1+1) 1400W Gold Level
power supply with PMBus function

4. 72x (48 front + 24 rear) 2.5" HDD bays
E26: Dual Expander chips support
SAS2 (6Gb/s)

5. Expansion slots:
4x Full-height + 3x Low-profile (UIO)

6. 7x 8cm (middle) Hot-swap cooling
fans, redundant cooling

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC417E26-R1400UB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

Quiet 4U Rackmount Chassis with Dual Hot-Swap SATA HDD Trays - ACP-4320MB-50C - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC745TQ-700 / SC745TQ-700B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
View Details