Supermicro Computer, Inc. SuperChassis SC813TQ-520C / SC813TQ-520CB

Description
Key Features 1. 520W High-efficiency Power Supply 2. 4x 3.5" Hot-swap SAS/SATA Drive Bays 3. 1x Slim SATA DVD-ROM Drive 4. 2x 10cm PWM Blower Fans 5. 1x Full-size, Full-length I/O Expansion Slot 6. Power Switch, Reset Button & 5 LED Indicators 7. Full SES2 support is available with SAS motherboards and other compatible components.
Description
Key Features 1. 520W High-efficiency Power Supply 2. 4x 3.5" Hot-swap SAS/SATA Drive Bays 3. 1x Slim SATA DVD-ROM Drive 4. 2x 10cm PWM Blower Fans 5. 1x Full-size, Full-length I/O Expansion Slot 6. Power Switch, Reset Button & 5 LED Indicators 7. Full SES2 support is available with SAS motherboards and other compatible components.

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. 520W High-efficiency Power Supply 2. 4x 3.5" Hot-swap SAS/SATA Drive Bays 3. 1x Slim SATA DVD-ROM Drive 4. 2x 10cm PWM Blower Fans 5. 1x Full-size, Full-length I/O Expansion Slot 6. Power Switch, Reset Button & 5 LED Indicators 7. Full SES2 support is available with SAS motherboards and other compatible components.

Key Features

1. 520W High-efficiency Power Supply

2. 4x 3.5" Hot-swap SAS/SATA
Drive Bays

3. 1x Slim SATA DVD-ROM Drive

4. 2x 10cm PWM Blower Fans

5. 1x Full-size, Full-length I/O
Expansion Slot

6. Power Switch, Reset Button &
5 LED Indicators

7. Full SES2 support is available with SAS motherboards and other compatible components.

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC813TQ-520C / SC813TQ-520CB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

Economical 4U Rackmount Chassis with Front-Accessible USB and PS/2 Interfaces - IPC-510MB-00XBE - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Rack - e4R08 - Gefran
Specs
Product Type Chassis
Mounting Style DIN Rail
CPU Slot One
View Details