Key Features
1. 420W Power Supply
2. 4x 3.5" Hot-swap SAS / SATA Drive
Bays
3. 1x Slim DVD ROM Drive (Optional)
4. 1x Serial, 2 x USB Front Access I/O
5. 4x 4cm 12,500 RPM PWM Fan
6. 1x Full-height, Half-length
I/O Expansion Slot
7. Power Switch / Reset &
5 LED Indicators
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC813MT-420C / SC813MT-420CB |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 1U |