Supermicro Computer, Inc. SuperChassis SC813MS-280C / SC813MS-280CB

Description
Key Features 1. 280W Power Supply 2. 4x 3.5" Hot-swap U320 SCSI Drive Bays 3. 1x Slim DVD ROM Drive (Optional) 5. 4x 4cm 12,500 RPM PWM Fan 6. 1x Full-height, Half-length I/O Expansion Slot 7. Power Switch / Reset & 5 LED Indicators
Description
Key Features 1. 280W Power Supply 2. 4x 3.5" Hot-swap U320 SCSI Drive Bays 3. 1x Slim DVD ROM Drive (Optional) 5. 4x 4cm 12,500 RPM PWM Fan 6. 1x Full-height, Half-length I/O Expansion Slot 7. Power Switch / Reset & 5 LED Indicators

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. 280W Power Supply 2. 4x 3.5" Hot-swap U320 SCSI Drive Bays 3. 1x Slim DVD ROM Drive (Optional) 5. 4x 4cm 12,500 RPM PWM Fan 6. 1x Full-height, Half-length I/O Expansion Slot 7. Power Switch / Reset & 5 LED Indicators

Key Features

1. 280W Power Supply

2. 4x 3.5" Hot-swap U320 SCSI Drive
Bays

3. 1x Slim DVD ROM Drive (Optional)

5. 4x 4cm 12,500 RPM PWM Fan

6. 1x Full-height, Half-length
I/O Expansion Slot

7. Power Switch / Reset &
5 LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC813MS-280C / SC813MS-280CB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

3U Storage Chassis for ATX/μATX Serverboard with 16 Hot-swap Drive Bays for enterprise storage. - HPC-8316SA-55RB1 - Advantech
Specs
Product Type Chassis
Form Factor ATX; 3U x 160mm (A-Size)
Certifications CE / FCC Certified
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC815S-R650V / SC815S-R650B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details