Supermicro Computer, Inc. SuperChassis SC812L-520U / SC812L-520UB

Description
Key Features 1. 520W High-efficiency Power Supply 2. 3x 3.5" Internal Drive Bays 3. 2x 10cm PWM Blower Fans 4. 1x Full-height Universal I/O (UIO Expansion Slot) 5. 1x Full-height, Full-length Expansion Slot 6. 1x Low-profile I/O Expansion Slot 7. Power Switch, Reset, UID Button & 5 LED Indicators
Description
Key Features 1. 520W High-efficiency Power Supply 2. 3x 3.5" Internal Drive Bays 3. 2x 10cm PWM Blower Fans 4. 1x Full-height Universal I/O (UIO Expansion Slot) 5. 1x Full-height, Full-length Expansion Slot 6. 1x Low-profile I/O Expansion Slot 7. Power Switch, Reset, UID Button & 5 LED Indicators

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. 520W High-efficiency Power Supply 2. 3x 3.5" Internal Drive Bays 3. 2x 10cm PWM Blower Fans 4. 1x Full-height Universal I/O (UIO Expansion Slot) 5. 1x Full-height, Full-length Expansion Slot 6. 1x Low-profile I/O Expansion Slot 7. Power Switch, Reset, UID Button & 5 LED Indicators

Key Features

1. 520W High-efficiency Power Supply

2. 3x 3.5" Internal Drive Bays

3. 2x 10cm PWM Blower Fans

4. 1x Full-height Universal I/O
(UIO Expansion Slot)

5. 1x Full-height, Full-length Expansion Slot

6. 1x Low-profile I/O Expansion Slot

7. Power Switch, Reset, UID Button &
5 LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC812L-520U / SC812L-520UB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
4U CompactPCI® Enclosure with cPCI Power Supply (non-CT Bus) - MIC-3042CE - Advantech
Specs
Form Factor 6U x 160mm (B-Size)
Number of Fans 2
View Details
SuperChassis - SC811S-280 / SC811S-280B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details