Supermicro Computer, Inc. SuperChassis SC811S-420 / SC811S-420B

Description
Key Features 1. 420W Power Supply 2. 2 x 3.5" Hot-swap Ultra320/160 SCSI Drive Bays 3. 1 x Slim CDROM (Optional), 1 x Floppy Drive (Optional) 4. 2 x 10cm PWM Blower Fans 5. 1 x Full-size, Full-length I/O Expansion Slot
Description
Key Features 1. 420W Power Supply 2. 2 x 3.5" Hot-swap Ultra320/160 SCSI Drive Bays 3. 1 x Slim CDROM (Optional), 1 x Floppy Drive (Optional) 4. 2 x 10cm PWM Blower Fans 5. 1 x Full-size, Full-length I/O Expansion Slot

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. 420W Power Supply 2. 2 x 3.5" Hot-swap Ultra320/160 SCSI Drive Bays 3. 1 x Slim CDROM (Optional), 1 x Floppy Drive (Optional) 4. 2 x 10cm PWM Blower Fans 5. 1 x Full-size, Full-length I/O Expansion Slot

Key Features

1. 420W Power Supply

2. 2 x 3.5" Hot-swap Ultra320/160 SCSI Drive Bays

3. 1 x Slim CDROM (Optional),
1 x Floppy Drive (Optional)

4. 2 x 10cm PWM Blower Fans

5. 1 x Full-size, Full-length I/O Expansion Slot

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC811S-420 / SC811S-420B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

Hardened Centralized Powered Media Converter Chassis, Rackmount, 18-slot Chassis - IMC-318I - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC731i-300B - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Height 14.25 inch (362 mm)
Width 7.25 inch (184 mm)
View Details