ACP-4020BP-50B is a 4U rackmount chassis with 348 mm depth designed for half-size SBC or ATX/MicroATX motherboards via a 14-slot backplane. It supports one internal 2.5" drive, two front-accessible 3.5" drives, and one slim optical disk drive, with dual front USB 3.0 ports and a front-accessible 9 cm PWM system fan rated at 52 CFM. The unit includes LED indicators for power, HDD, temperature, fan, and LAN status, and a chassis intrusion switch. It ships with a single 500W Bronze-certified ATX power supply. Dimensions are 482 x 177 x 348 mm, and it weighs 8.5 kg. Operating temperature ranges from 0 to 40 °C with humidity tolerance of 10 to 85% at 40 °C, non-condensing.
Compact 4U Rackmount Chassis for Half-size SBC or ATX/MicroATX Motherboard
| Advantech | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | ACP-4020BP-50B |
| Product Name | Compact 4U Rackmount Chassis for Half-size SBC or ATX/MicroATX Motherboard |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Form Factor | ATX; microATX |
| Controls & Indicators | HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator |