Key Features
1. 410W DC Power Supply
2. 2 x 3.5" Hot-swap Ultra320/160 SCSI Drive Bays
3. 1 x Slim CDROM (Optional),
1 x Floppy Drive (Optional)
4. 2 x 10cm 5,000 RPM PWM Blower Fan
5. 1 x Full-size, Full-length I/O Expansion Slot
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC811S-410 / SC811S-410B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 1U |