Supermicro Computer, Inc. SuperChassis SC748TQ-R1200B

Description
Key Features 1. 1200W Redundant Power Supply 2. 5 x 3.5" SAS/SATA Hot-swappable Drive Bays 3. 3x 5.25" Peripheral Drive Bays (One with Floppy Drive Bezel) 4. 7x Full-height, Full-length expansion slot 5. 3x Hot-Swappable Cooling Fans 6. 3x 5000 RPM Hot-swap PWM Rear-Exhaust Fans 7. 2x Front USB Ports 8. Power Switch, Reset Switch & 6 LED Indicators 9. Full SES2 support is available with SAS motherboards and other compatible components.
Description
Key Features 1. 1200W Redundant Power Supply 2. 5 x 3.5" SAS/SATA Hot-swappable Drive Bays 3. 3x 5.25" Peripheral Drive Bays (One with Floppy Drive Bezel) 4. 7x Full-height, Full-length expansion slot 5. 3x Hot-Swappable Cooling Fans 6. 3x 5000 RPM Hot-swap PWM Rear-Exhaust Fans 7. 2x Front USB Ports 8. Power Switch, Reset Switch & 6 LED Indicators 9. Full SES2 support is available with SAS motherboards and other compatible components.

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC748TQ-R1200B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC748TQ-R1200B
SuperChassis SC748TQ-R1200B
Key Features 1. 1200W Redundant Power Supply 2. 5 x 3.5" SAS/SATA Hot-swappable Drive Bays 3. 3x 5.25" Peripheral Drive Bays (One with Floppy Drive Bezel) 4. 7x Full-height, Full-length expansion slot 5. 3x Hot-Swappable Cooling Fans 6. 3x 5000 RPM Hot-swap PWM Rear-Exhaust Fans 7. 2x Front USB Ports 8. Power Switch, Reset Switch & 6 LED Indicators 9. Full SES2 support is available with SAS motherboards and other compatible components.

Key Features

1. 1200W Redundant Power Supply

2. 5 x 3.5" SAS/SATA Hot-swappable
Drive Bays

3. 3x 5.25" Peripheral Drive Bays
(One with Floppy Drive Bezel)

4. 7x Full-height, Full-length
expansion slot

5. 3x Hot-Swappable Cooling Fans

6. 3x 5000 RPM Hot-swap PWM
Rear-Exhaust Fans

7. 2x Front USB Ports

8. Power Switch, Reset Switch &
6 LED Indicators

9. Full SES2 support is available with SAS motherboards and other compatible components.

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC748TQ-R1200B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

Small Tower Chassis for microATX / Mini-ITX Motherboard for compact server builds. - HPC-5000-30ZXE - Advantech
Specs
Product Type Chassis
Mounting Style Tower
Form Factor ATX; microATX
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC732D2-865B - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Desktop
Height 16.7 inch (424 mm)
View Details