Supermicro Computer, Inc. SuperChassis SC113TQ-700UB

Description
Key Features 1. 700W High-Efficiency Power Supply 2. 8x Hot-swap 2.5" SAS/SATA HDD tray 3. Expansion slots: 1x Low-profile and 2x Full-height slots 4. 4x 40x56mm counter-rotating fans 5. Supports motherboard sizes 12" x 13" E-ATX & 13.68" x 13" 6. Optimized for UIO motherboards
Description
Key Features 1. 700W High-Efficiency Power Supply 2. 8x Hot-swap 2.5" SAS/SATA HDD tray 3. Expansion slots: 1x Low-profile and 2x Full-height slots 4. 4x 40x56mm counter-rotating fans 5. Supports motherboard sizes 12" x 13" E-ATX & 13.68" x 13" 6. Optimized for UIO motherboards

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC113TQ-700UB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC113TQ-700UB
SuperChassis SC113TQ-700UB
Key Features 1. 700W High-Efficiency Power Supply 2. 8x Hot-swap 2.5" SAS/SATA HDD tray 3. Expansion slots: 1x Low-profile and 2x Full-height slots 4. 4x 40x56mm counter-rotating fans 5. Supports motherboard sizes 12" x 13" E-ATX & 13.68" x 13" 6. Optimized for UIO motherboards

Key Features

1. 700W High-Efficiency Power Supply

2. 8x Hot-swap 2.5" SAS/SATA HDD tray

3. Expansion slots: 1x Low-profile and
2x Full-height slots

4. 4x 40x56mm counter-rotating fans

5. Supports motherboard sizes
12" x 13" E-ATX & 13.68" x 13"

6. Optimized for UIO motherboards

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC113TQ-700UB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

Compact 4U Rackmount Chassis for Half-size SBC or ATX/MicroATX Motherboard - ACP-4020MB-50B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC847E2-R1400UB - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
View Details