Key Features
1. 1620W Redundant Power Supplies
80 PLUS, Platinum Level Certified
2. 4x dedicated Power Connectors
(6pin + 8pin) for High-end GPUs
3. 8x 3.5" Hot-swap SAS/SATA HDDs
4. 11x Full-height, Full-length expansion
slots optimized for 4x double width
GPU solution
5. Advanced Fan Speed Control
6. Power Switch, Reset Switch & 5 LED
Indicators; 2x Front USB 2.0 Ports
7. Highest Quality Chassis Built - Superb
Components, Fans, & Power Supply
8. Full SES2 support is available with SAS motherboards and other compatible components.
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC747TQ-R1620B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 4U |