Supermicro Computer, Inc. SuperChassis SC745TQ-R920B

Description
Key Features 1. 920W High-efficiency 80PLUS Platinum Level (94%+) Redundant Power Supplies 2. GPU Support 3. 8x SAS/SATA Hot-swap Drive Bays 4. Adjustable Air Shroud for flexible Configurations 5. 100% Cooling Redundancy 6. Rack mount / Tower Convertible 7. 2x Front USB Ports 8. Locking Bezel with Filter 9. Tool-less operation 10. Full SES2 support
Description
Key Features 1. 920W High-efficiency 80PLUS Platinum Level (94%+) Redundant Power Supplies 2. GPU Support 3. 8x SAS/SATA Hot-swap Drive Bays 4. Adjustable Air Shroud for flexible Configurations 5. 100% Cooling Redundancy 6. Rack mount / Tower Convertible 7. 2x Front USB Ports 8. Locking Bezel with Filter 9. Tool-less operation 10. Full SES2 support

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC745TQ-R920B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC745TQ-R920B
SuperChassis SC745TQ-R920B
Key Features 1. 920W High-efficiency 80PLUS Platinum Level (94%+) Redundant Power Supplies 2. GPU Support 3. 8x SAS/SATA Hot-swap Drive Bays 4. Adjustable Air Shroud for flexible Configurations 5. 100% Cooling Redundancy 6. Rack mount / Tower Convertible 7. 2x Front USB Ports 8. Locking Bezel with Filter 9. Tool-less operation 10. Full SES2 support

Key Features

1. 920W High-efficiency
80PLUS Platinum Level (94%+)
Redundant Power Supplies

2. GPU Support

3. 8x SAS/SATA Hot-swap Drive Bays

4. Adjustable Air Shroud for flexible
Configurations

5. 100% Cooling Redundancy

6. Rack mount / Tower Convertible

7. 2x Front USB Ports

8. Locking Bezel with Filter

9. Tool-less operation

10. Full SES2 support

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC745TQ-R920B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount; Tower
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

Quiet 4U Rackmount Chassis with Visual & Audible Alarm Notification - ACP-4000MB-00F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC502-200B - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details