Supermicro Computer, Inc. SuperChassis SC745S2-700 / SC745S2-700B

Description
Key Features 1. 700W Power Supply 2. 8 x 3.5" SCA (Dual Channel) Ultra320/160 SCSI Hot-swappable Drive Bays 3. 3x 5.25" Peripheral Drive Bays (One with Floppy Drive Bezel) 4. 7x Full-height, Full-length expansion slot 5. 3x Hot-Swappable Cooling Fans 6. 2x 5000 RPM Hot-Swappable Rear-Exhaust Fans 7. 2x Front USB Ports 8. Locking Bezel with Filter 9. Power Switch, Reset Switch & 6 LED Indicators
Description
Key Features 1. 700W Power Supply 2. 8 x 3.5" SCA (Dual Channel) Ultra320/160 SCSI Hot-swappable Drive Bays 3. 3x 5.25" Peripheral Drive Bays (One with Floppy Drive Bezel) 4. 7x Full-height, Full-length expansion slot 5. 3x Hot-Swappable Cooling Fans 6. 2x 5000 RPM Hot-Swappable Rear-Exhaust Fans 7. 2x Front USB Ports 8. Locking Bezel with Filter 9. Power Switch, Reset Switch & 6 LED Indicators

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. 700W Power Supply 2. 8 x 3.5" SCA (Dual Channel) Ultra320/160 SCSI Hot-swappable Drive Bays 3. 3x 5.25" Peripheral Drive Bays (One with Floppy Drive Bezel) 4. 7x Full-height, Full-length expansion slot 5. 3x Hot-Swappable Cooling Fans 6. 2x 5000 RPM Hot-Swappable Rear-Exhaust Fans 7. 2x Front USB Ports 8. Locking Bezel with Filter 9. Power Switch, Reset Switch & 6 LED Indicators

Key Features

1. 700W Power Supply

2. 8 x 3.5" SCA (Dual Channel)
Ultra320/160 SCSI Hot-swappable
Drive Bays

3. 3x 5.25" Peripheral Drive Bays
(One with Floppy Drive Bezel)

4. 7x Full-height, Full-length
expansion slot

5. 3x Hot-Swappable Cooling Fans

6. 2x 5000 RPM Hot-Swappable
Rear-Exhaust Fans

7. 2x Front USB Ports

8. Locking Bezel with Filter

9. Power Switch, Reset Switch &
6 LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC745S2-700 / SC745S2-700B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC808T-980V / SC808T-980B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details