Key Features
• Whisper Quiet System Chassis
(28dB)
1. 865W Super Quiet
High Efficiency Power Supply
2. 8x 3.5" SAS / SATA Hot-swappable
Drive Bays
3. 2x 5.25" Peripheral Drive Bays
4. 1x 5.25" Drive Bay For 3.5" Drive
5. 100% Cooling Redundancy with
Adjustable Air Shroud
6. 2x Front USB Ports
7. Locking Side Panel & Bezel with Filter
8. Power Switch, Reset Switch &
6x LED Indicators
4x 6-pin Power Connectors
9. 90-degree rotatable 5 1/4" Bay module
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC743TQ-865B-SQ |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 4U |