Supermicro Computer, Inc. SuperChassis SC747TG-R1400B-SQ

Description
Key Features 1. Redundant (1+1) 1400W Gold-Level Power Supplies, FCC Class B Certified 2. SuperQuiet 38dB system at normal operation for office environment 3. 4x dedicated power connectors (6pin + 8pin) for high-end GPUs 4. 8x 3.5" Hot-swap SAS/SATA HDDs 5. 9x Full-height, Full-length expansion slots optimized for 4x double width high-end graphic cards 6. Advanced fan speed control SuperQuiet 38dB 7. Tower and Rackmount configurations 8. Highest Quality Chassis Built - Superb Components, Fans, & Power Supply 9. Full SES2 support is available with SAS motherboards and other compatible components.
Description
Key Features 1. Redundant (1+1) 1400W Gold-Level Power Supplies, FCC Class B Certified 2. SuperQuiet 38dB system at normal operation for office environment 3. 4x dedicated power connectors (6pin + 8pin) for high-end GPUs 4. 8x 3.5" Hot-swap SAS/SATA HDDs 5. 9x Full-height, Full-length expansion slots optimized for 4x double width high-end graphic cards 6. Advanced fan speed control SuperQuiet 38dB 7. Tower and Rackmount configurations 8. Highest Quality Chassis Built - Superb Components, Fans, & Power Supply 9. Full SES2 support is available with SAS motherboards and other compatible components.

Suppliers

Company
Product
Description
Supplier Links
SuperChassis SC747TG-R1400B-SQ
Key Features 1. Redundant (1+1) 1400W Gold-Level Power Supplies, FCC Class B Certified 2. SuperQuiet 38dB system at normal operation for office environment 3. 4x dedicated power connectors (6pin + 8pin) for high-end GPUs 4. 8x 3.5" Hot-swap SAS/SATA HDDs 5. 9x Full-height, Full-length expansion slots optimized for 4x double width high-end graphic cards 6. Advanced fan speed control SuperQuiet 38dB 7. Tower and Rackmount configurations 8. Highest Quality Chassis Built - Superb Components, Fans, & Power Supply 9. Full SES2 support is available with SAS motherboards and other compatible components.

Key Features

1. Redundant (1+1) 1400W Gold-Level
Power Supplies, FCC Class B Certified

2. SuperQuiet 38dB system at normal
operation for office environment

3. 4x dedicated power connectors
(6pin + 8pin) for high-end GPUs

4. 8x 3.5" Hot-swap SAS/SATA HDDs

5. 9x Full-height, Full-length expansion
slots optimized for 4x double width
high-end graphic cards

6. Advanced fan speed control
SuperQuiet 38dB

7. Tower and Rackmount configurations

8. Highest Quality Chassis Built - Superb
Components, Fans, & Power Supply

9. Full SES2 support is available with SAS motherboards and other compatible components.

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC747TG-R1400B-SQ
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount; Tower
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Quiet 4U Rackmount Chassis with Dual Hot-Swap SATA HDD Trays - ACP-4320BP-00C - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
SuperChassis - SC119TQ-R700UB - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details