Supermicro Computer, Inc. SuperChassis SC743T-665B

Description
Key Features 1. 665W Super Quiet (25dB), 80PLUS® (Bronze Level) High-efficiency PS 2. 8x 3.5" SAS/SATA Hot-swappable Drive Bays 3. 2x 5.25" Peripheral Drive Bays 4. 1x 5.25" Drive Bay For 3.5" Device 5. 7x Full-height, Full-length expansion slot 6. 4x 5,000 RPM Hot-swap PWM Cooling Fans 7. 2x Front USB Ports 8. Locking Side Panel & Bezel with Filter 9. Power Switch, Reset Switch & 6 LED Indicators
Description
Key Features 1. 665W Super Quiet (25dB), 80PLUS® (Bronze Level) High-efficiency PS 2. 8x 3.5" SAS/SATA Hot-swappable Drive Bays 3. 2x 5.25" Peripheral Drive Bays 4. 1x 5.25" Drive Bay For 3.5" Device 5. 7x Full-height, Full-length expansion slot 6. 4x 5,000 RPM Hot-swap PWM Cooling Fans 7. 2x Front USB Ports 8. Locking Side Panel & Bezel with Filter 9. Power Switch, Reset Switch & 6 LED Indicators

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC743T-665B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC743T-665B
SuperChassis SC743T-665B
Key Features 1. 665W Super Quiet (25dB), 80PLUS® (Bronze Level) High-efficiency PS 2. 8x 3.5" SAS/SATA Hot-swappable Drive Bays 3. 2x 5.25" Peripheral Drive Bays 4. 1x 5.25" Drive Bay For 3.5" Device 5. 7x Full-height, Full-length expansion slot 6. 4x 5,000 RPM Hot-swap PWM Cooling Fans 7. 2x Front USB Ports 8. Locking Side Panel & Bezel with Filter 9. Power Switch, Reset Switch & 6 LED Indicators

Key Features

1. 665W Super Quiet (25dB), 80PLUS®
(Bronze Level) High-efficiency PS

2. 8x 3.5" SAS/SATA Hot-swappable
Drive Bays

3. 2x 5.25" Peripheral Drive Bays

4. 1x 5.25" Drive Bay For 3.5" Device

5. 7x Full-height, Full-length expansion slot

6. 4x 5,000 RPM Hot-swap PWM
Cooling Fans

7. 2x Front USB Ports

8. Locking Side Panel & Bezel with Filter

9. Power Switch, Reset Switch &
6 LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC743T-665B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

Quiet 4U Rackmount Chassis with Visual & Audible Alarm Notification - ACP-4000MB-30F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC815S-710CV / SC815S-710CB - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details