Supermicro Computer, Inc. SuperChassis SC743T-650 / SC743T-650B

Description
Key Features 1. 650W Redundant-Cooling Power Supply 2. 8 x 3.5" SAS / SATA Hot-swappable Drive Bays 3. 2x 5.25" Peripheral Drive Bays 4. 1x 5.25" Drive Bay For 3.5" Drive 5. 7x Full-height, Full-length expansion slot 6. 100% Cooling Redundancy with Adjustable Air Shroud 7. 2x Front USB Ports 8. Locking Side Panel & Bezel with Filter 9. Power Switch, Reset Switch & 6 LED Indicators
Description
Key Features 1. 650W Redundant-Cooling Power Supply 2. 8 x 3.5" SAS / SATA Hot-swappable Drive Bays 3. 2x 5.25" Peripheral Drive Bays 4. 1x 5.25" Drive Bay For 3.5" Drive 5. 7x Full-height, Full-length expansion slot 6. 100% Cooling Redundancy with Adjustable Air Shroud 7. 2x Front USB Ports 8. Locking Side Panel & Bezel with Filter 9. Power Switch, Reset Switch & 6 LED Indicators

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. 650W Redundant-Cooling Power Supply 2. 8 x 3.5" SAS / SATA Hot-swappable Drive Bays 3. 2x 5.25" Peripheral Drive Bays 4. 1x 5.25" Drive Bay For 3.5" Drive 5. 7x Full-height, Full-length expansion slot 6. 100% Cooling Redundancy with Adjustable Air Shroud 7. 2x Front USB Ports 8. Locking Side Panel & Bezel with Filter 9. Power Switch, Reset Switch & 6 LED Indicators

Key Features

1. 650W Redundant-Cooling Power Supply

2. 8 x 3.5" SAS / SATA Hot-swappable
Drive Bays

3. 2x 5.25" Peripheral Drive Bays

4. 1x 5.25" Drive Bay For 3.5" Drive

5. 7x Full-height, Full-length expansion slot

6. 100% Cooling Redundancy with
Adjustable Air Shroud

7. 2x Front USB Ports

8. Locking Side Panel & Bezel with Filter

9. Power Switch, Reset Switch &
6 LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC743T-650 / SC743T-650B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

3U Storage Chassis for ATX/μATX Serverboard with 16 Hot-swap Drive Bays for enterprise storage. - HPC-8316SA-55RB1 - Advantech
Specs
Product Type Chassis
Form Factor ATX; 3U x 160mm (A-Size)
Certifications CE / FCC Certified
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC829TQ-R920UB - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
View Details