Key Features
1. 645W Low-Noise Power Supply
2. 8x 3.5" SCA (Dual Channel)
Ultra320/160 SCSI Hot-swappable
Drive Bays
3. 3x 5.25" Peripheral Drive Bays
(One with Floppy Drive Bezel)
4. 7x Full-height, Full-length expansion slot
5. 4x 5000 RPM Hot-Swappable PWM
Cooling Fans
6. 2x Front USB Ports
7. Locking Bezel with Filter
8. Power Switch, Reset Switch &
6 LED Indicators
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC743S2-645 / SC743S2-645B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 4U |