Aaeon Systems Inc. 6-Slot Wallmount Chassis, Full-Size/ Half-Size CPU Cards Support AEC-206

Description
Applications Automation Industrial Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation Features High Performance Full-Size CPU Cards And 6-Slot PICMG Bus Passive Backplanes Wallmount Or Desktop Applications 3.5" x 1 External Drive Bay 5.25" x 1 External Drive Bay 3.5" x 2 Internal Drive Bay Easy-To-Replace Ball Bearing Cooling Fan With Filter x 1 For Card Area Card Hold-Down Bar x1
Description
Applications Automation Industrial Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation Features High Performance Full-Size CPU Cards And 6-Slot PICMG Bus Passive Backplanes Wallmount Or Desktop Applications 3.5" x 1 External Drive Bay 5.25" x 1 External Drive Bay 3.5" x 2 Internal Drive Bay Easy-To-Replace Ball Bearing Cooling Fan With Filter x 1 For Card Area Card Hold-Down Bar x1

Suppliers

Company
Product
Description
Supplier Links
6-Slot Wallmount Chassis, Full-Size/ Half-Size CPU Cards Support - AEC-206 - Aaeon Systems Inc.
Brea, CA, USA
6-Slot Wallmount Chassis, Full-Size/ Half-Size CPU Cards Support
AEC-206
6-Slot Wallmount Chassis, Full-Size/ Half-Size CPU Cards Support AEC-206
Applications Automation Industrial Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation Features High Performance Full-Size CPU Cards And 6-Slot PICMG Bus Passive Backplanes Wallmount Or Desktop Applications 3.5" x 1 External Drive Bay 5.25" x 1 External Drive Bay 3.5" x 2 Internal Drive Bay Easy-To-Replace Ball Bearing Cooling Fan With Filter x 1 For Card Area Card Hold-Down Bar x1

Applications


  • Automation

  • Industrial Automation

  • Factory Automation

  • Control Box

  • Transportation

  • Banking machine

  • ITS

  • HMI

  • Workstation

Features


  • High Performance Full-Size CPU Cards And 6-Slot PICMG Bus Passive Backplanes

  • Wallmount Or Desktop Applications

  • 3.5" x 1 External Drive Bay

  • 5.25" x 1 External Drive Bay

  • 3.5" x 2 Internal Drive Bay

  • Easy-To-Replace Ball Bearing Cooling Fan With Filter x 1 For Card Area

  • Card Hold-Down Bar x1
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Industrial Chassis and Card Cages
Product Number AEC-206
Product Name 6-Slot Wallmount Chassis, Full-Size/ Half-Size CPU Cards Support
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Quiet 4U Rackmount Chassis with Visual & Audible Alarm Notification - ACP-4000MB-30F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
6-Slot Wallmount Chassis, Half-Size CPU Cards Support - AEC-204 - Aaeon Systems Inc.
Specs
Product Type Chassis
Mounting Style Wall-mounted
Width 6.3 inch (160 mm)
View Details