Supermicro Computer, Inc. SuperChassis SC743i-500B

Description
Key Features 1. 500W High-efficiency Power Supply 2. 2x 4-Fixed Hard Drive Carriers 3. 3x 5.25" Peripheral Drive Bays 1x 5.25" Drive Bay (opt. 3.5" Drive Bay) 4. 7x Full-height, Full-length expansion slot 5. 1x 9cm PWM Super Quiet rear fan 6. 2x Front USB Ports 7. Locking Bezel with Filter 8. Power Switch, Reset Switch & 6 LED Indicators
Description
Key Features 1. 500W High-efficiency Power Supply 2. 2x 4-Fixed Hard Drive Carriers 3. 3x 5.25" Peripheral Drive Bays 1x 5.25" Drive Bay (opt. 3.5" Drive Bay) 4. 7x Full-height, Full-length expansion slot 5. 1x 9cm PWM Super Quiet rear fan 6. 2x Front USB Ports 7. Locking Bezel with Filter 8. Power Switch, Reset Switch & 6 LED Indicators

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC743i-500B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC743i-500B
SuperChassis SC743i-500B
Key Features 1. 500W High-efficiency Power Supply 2. 2x 4-Fixed Hard Drive Carriers 3. 3x 5.25" Peripheral Drive Bays 1x 5.25" Drive Bay (opt. 3.5" Drive Bay) 4. 7x Full-height, Full-length expansion slot 5. 1x 9cm PWM Super Quiet rear fan 6. 2x Front USB Ports 7. Locking Bezel with Filter 8. Power Switch, Reset Switch & 6 LED Indicators

Key Features

1. 500W High-efficiency Power Supply

2. 2x 4-Fixed Hard Drive Carriers

3. 3x 5.25" Peripheral Drive Bays
1x 5.25" Drive Bay (opt. 3.5" Drive Bay)

4. 7x Full-height, Full-length expansion slot

5. 1x 9cm PWM Super Quiet rear fan

6. 2x Front USB Ports

7. Locking Bezel with Filter

8. Power Switch, Reset Switch &
6 LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC743i-500B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC119TQ-R700UB - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details